Status: | Production |
---|---|
Series: | ADG4612 |
RoHS: | Compliant |
Power Off Protection |
Switch guaranteed OFF with no power supplies present Inputs are high impedance with no power |
Switch turns OFF if input > VDD + VT |
Over-voltage protection up to +16V |
PSS Robust |
Negative Signal Capability passes signals down to -5.5V |
6.1Ω Max On Resistance |
1.4Ω On Resistance Flatness |
±3V to ±5.5V dual supply |
3V to 12 V single supply |
3 V logic-compatible inputs |
Rail-to-rail operation |
16-lead TSSOP and 16 lead 3mm x 3mm LFCSP |
±5V 4 x SPST Known Power Off | Analog Devices |
Analogue Sw, 4Ch, Spst-Nc, Lfcsp-16 Rohs Compliant: Yes |Analog Devices ADG4612BCPZ-REEL7 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NC, LFCSP-16 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG4612BCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG4612BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG4612BCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG4612BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG4612BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG4612BCPZ-REEL7 fall under?
The ADG4612BCPZ-REEL7 is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG4612BCPZ-REEL7 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG4612BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG4612BCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG4612BCPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG4612BCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG4612BCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG4612BCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG4612BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.