Status: | Production |
---|---|
Series: | ADG451 |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.08
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
192
in stock
|
Buy Now | |
element14
from US$5.24
|
192
in stock
|
Buy Now | |
Farnell
from US$4.79
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$4.89
|
106
in stock
|
Buy Now | |
Schukat Electronic
from US$9.78
|
96
in stock
|
Buy Now | |
Richardson RFPD
from US$5.05
|
79
in stock
|
Buy Now |
Low On-Resistance (4 Ω) |
On-Resistance Flatness 0.2 Ω |
44 V Supply Maximum Ratings |
± 15 V Analog Signal Range |
Fully Specified @ ±5V, +12V, ±15V |
Ultralow Power Dissipation (18 µW) |
ESD 2 kV |
Continuous Current 100mA |
Fast Switching Times |
ton < 70 ns |
toff < 60 ns |
TTL/CMOS-Compatible Inputs |
QUAD SPST LOW R-ON I.C. | Analog Devices |
Analogue Sw, 4Ch, Spst-No, Nsoic-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, NSOIC-16 | element14 |
4xSPST Analog Switch +-15V SO16 | Schukat Electronic |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG451BRZ?
Additional datasheets, footprints and schematics for ADG451BRZ are listed on our Part Details page. You can also find images and similar parts to ADG451BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG451BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG451BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG451BRZ fall under?
The ADG451BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG451BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG451BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG451BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG451BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG451BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG451BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG451BRZ?
You can fill out our help required form which you can use to request a quote for ADG451BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.