Status: | Production |
---|---|
Series: | ADG417 |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.88
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
552
in stock
|
Buy Now | |
element14
from US$2.86
|
552
in stock
|
Buy Now | |
Farnell
from US$2.66
|
552
in stock
|
Buy Now | |
Analog Devices
from US$1.67
|
348
in stock
|
Buy Now | |
CoreStaff
from US$2.42
|
8
in stock
|
Buy Now | |
Richardson RFPD
from US$2.61
|
-
|
Buy Now |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On Resistance (<35Ω) |
Ultralow Power Dissipation (<35 µW) |
Break-Before-Make Switching Action |
Fast Switching Times |
ton (160 ns max) |
toff (100 ns max) |
Plug-In Replacement for DG417 |
8-Lead DIP and SOIC Packages |
Analogue Sw, 1Ch, Spst-No, Soic-8 | Newark Electronics |
ANALOGUE SW, 1CH, SPST-NO, SOIC-8 | element14 |
SINGLE SPST SWITCH I.C. | Analog Devices |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG417BRZ?
Additional datasheets, footprints and schematics for ADG417BRZ are listed on our Part Details page. You can also find images and similar parts to ADG417BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG417BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG417BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG417BRZ fall under?
The ADG417BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG417BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG417BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG417BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG417BRZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG417BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG417BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG417BRZ?
You can fill out our help required form which you can use to request a quote for ADG417BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.