ADG417BNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG417
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG417 is a monolithic CMOS SPST switch. This switch is designed on an enhanced LC2MOS process that provides low power dissipation yet gives high switching speed, low on resistance and low leakage currents.The on resistance profile of the ADG417 is very flat over the full analog input range ensuring excellent linearity and low distortion. The part also exhibits high switching speed and high signal bandwidth. CMOS construction ensures ultralow power dissipation making the parts ideally suited for portable and battery powered instruments.The ADG417 switch, which is turned ON with a logic low on the control input, conducts equally well in both directions when ON and has an input signal range that extends to the supplies. In the OFF condition, signal levels up to the supplies are blocked. The ADG417 exhibits break-before-make switching action for use in multiplexer

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for RS
RS
from US$3.01
20
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.97
8,650
in stock
Buy Now
Logo for element14
element14
from US$3.55
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.99
-
Buy Now

Features

44 V Supply Maximum Ratings
VSS to VDD Analog Signal Range
Low On Resistance (<35Ω)
Ultralow Power Dissipation (<35 µW)
Break-Before-Make Switching Action
Fast Switching Times 
ton (160 ns max)
toff (100 ns max)
Plug-In Replacement for DG417
8-Lead DIP and SOIC Packages

Alternative Descriptions

SINGLE SPST SWITCH I.C. | Analog Devices
ANALOGUE SWITCH, 1-CH, SPST, DIP-8 | element14
Analog Switch Single SPST 8-Pin PDIP | RS
Analogue Switch, 1-Ch, Spst, Dip-8 Rohs Compliant: Yes |Analog Devices ADG417BNZ | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG417BNZ?

Additional datasheets, footprints and schematics for ADG417BNZ are listed on our Part Details page. You can also find images and similar parts to ADG417BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG417BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG417BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG417BNZ fall under?

The ADG417BNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG417BNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG417BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG417BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG417BNZ have stock available?

Authorised distributors including Analog Devices, element14, RS and Newark Electronics have stock available or on a lead time for ADG417BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG417BNZ often in real-time on the comparison pages.

What if I can't find stock of ADG417BNZ?

You can fill out our help required form which you can use to request a quote for ADG417BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay