Status: | Production |
---|---|
Series: | ADG408 |
RoHS: | Compliant |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.07
|
825
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
180
in stock
|
Buy Now | |
element14
from US$5.72
|
180
in stock
|
Buy Now | |
Farnell
from US$5.40
|
180
in stock
|
Buy Now | |
Micros
from US$10.56
|
38
in stock
|
Buy Now | |
Richardson RFPD
from US$5.32
|
-
|
Buy Now |
44 V Supply Maximum Ratings |
VSS to VDD Analog Signal Range |
Low On Resistance (100 Ω max) |
Low Power (ISUPPLY < 75 µA) |
Fast Switching |
Break-Before-Make Switching Action |
Plug-in Replacement for DG408/DG409 |
8/DUAL 4 CHANNEL MUX. | Analog Devices |
Multiplexer, Analogue, Nsoic | Newark Electronics |
MULTIPLEXER, ANALOGUE, NSOIC | element14 |
1x 8-Ch MUX, Ron 100Ω, tON/tOFF 140/60ns, +/-15,12,5V, -40÷85°C | Micros |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG408BRZ?
Additional datasheets, footprints and schematics for ADG408BRZ are listed on our Part Details page. You can also find images and similar parts to ADG408BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG408BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG408BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG408BRZ fall under?
The ADG408BRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG408BRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG408BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG408BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG408BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG408BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG408BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG408BRZ?
You can fill out our help required form which you can use to request a quote for ADG408BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.