Status: | Production |
---|---|
Series: | ADG3308 |
RoHS: | Compliant |
Prices starting from US$1.97
Bidirectional logic level translation |
Operates from 1.15 V to 5.5 V |
Low quiescent current < 1 µA |
No direction pin |
1.2 V - 5.5 V, 8-channel BI-DI | Analog Devices |
Level Translator, -40 To 85Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices ADG3308BCPZ-REEL7 | Newark Electronics |
LEVEL TRANSLATOR, -40 TO 85DEG C, LFCSP | element14 |
Octal Bidirect Level Translator LFCSP20 | RS |
Where can I find additional details, specifications and documents for a ADG3308BCPZ-REEL7?
Additional datasheets, footprints and schematics for ADG3308BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG3308BCPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG3308BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG3308BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG3308BCPZ-REEL7 fall under?
The ADG3308BCPZ-REEL7 is listed under Level Translators.
Can I view similar or alternative parts?
You can view similar parts to ADG3308BCPZ-REEL7 when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG3308BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG3308BCPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG3308BCPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG3308BCPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG3308BCPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG3308BCPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG3308BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.