ADG212AKNZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG212A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG211A and ADG212A are monolithic CMOS devices comprising four independently selectable switches. They are designed on an enhanced LC2 MOS process, which gives an increased signal handling capability of ±15 V. These switches also feature high switching speeds and low RON.The ADG211A and ADG212A consist of four SPST switches. They differ only in that the digital control logic is inverted. In multiplexer

Where to Buy

Prices starting from US$3.41

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.93
5,065
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.41
395
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.68
124
in stock
Buy Now
Logo for element14
element14
from US$4.16
124
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.93
124
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.76
-
Buy Now

Features

44 V Supply Maximum Ratings
± 15 V Analog Signal Range
Low On-Resistance (115 O max)
Low Leakage: 0.5 nA typical
Break-Before-Make Switching Action
Extended Plastic Temperature Range: (-40°C to +85°C)
See datasheet for additional features

Alternative Descriptions

CMOS QUAD SPST SWITCH IC | Analog Devices
Analogue Sw, 4Ch, Spst-Nc, Dip-16 | Newark Electronics
ANALOGUE SW, 4CH, SPST-NC, DIP-16 | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG212AKNZ?

Additional datasheets, footprints and schematics for ADG212AKNZ are listed on our Part Details page. You can also find images and similar parts to ADG212AKNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG212AKNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG212AKNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG212AKNZ fall under?

The ADG212AKNZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG212AKNZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG212AKNZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG212AKNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG212AKNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG212AKNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG212AKNZ often in real-time on the comparison pages.

What if I can't find stock of ADG212AKNZ?

You can fill out our help required form which you can use to request a quote for ADG212AKNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay