Status: | Production |
---|---|
Series: | ADG201HS |
RoHS: | Compliant |
Prices starting from US$8.56
50 ns max Switching Time Over Full Temperature Range |
Single Supply Specs for +10.9 V to 16.5 V Operation |
Extended Plastic Temperature Range (-40°C to +85°C) |
Break-Before-Make Switching Action |
Low RON (30Ω max) |
Low Leakage (100 pA typ) |
44 V Supply Maximum Ratings |
Available in 16-Lead DIP/SOIC and 20-Lead LCCC/PLCC Packages |
ADG201HS (K, B, T) Replaces HI-201HS |
ADG201HS (J, A, S) Replaces DG271 |
FAST QUAD SPST SWITCH IC | Analog Devices |
Analogue Sw, 4Ch, Spst-No, Nsoic-16 | Newark Electronics |
ANALOGUE SW, 4CH, SPST-NO, NSOIC-16 | element14 |
Analog SW Quad SPST 16.5V/ 16.5V | RS |
Where can I find additional details, specifications and documents for a ADG201HSKRZ?
Additional datasheets, footprints and schematics for ADG201HSKRZ are listed on our Part Details page. You can also find images and similar parts to ADG201HSKRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG201HSKRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG201HSKRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG201HSKRZ fall under?
The ADG201HSKRZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG201HSKRZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG201HSKRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG201HSKRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG201HSKRZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG201HSKRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG201HSKRZ often in real-time on the comparison pages.
What if I can't find stock of ADG201HSKRZ?
You can fill out our help required form which you can use to request a quote for ADG201HSKRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.