ADG1419BRMZ Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1419
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1419 is a monolithic iCMOS® device containing asingle-pole/double-throw (SPDT) switch. An EN input on theLFCSP is used to enable or disable the device. When disabled,all channels are switched off.The industrial CMOS (iCMOS) modular manufacturing processcombines high voltage, complementary metal-oxide semiconductor(CMOS) and bipolar technologies. It enables the developmentof a wide range of high performance analog ICs capable of 33 Voperation in a footprint that no other generation of high voltageparts has achieved. Unlike analog ICs using conventional CMOSprocesses, iCMOS components can tolerate high supply voltageswhile providing increased performance, dramatically lowerpower consumption, and reduced package size.The on-resistance profile is very flat over the full analog inputrange, ensuring excellent linearity and low distortion whenswitching audio signals. The iCMOS construction ensuresultralow power dissipation, making the part ideally suitedfor portable and battery-powered instruments.Each switch conducts equally well in both directions when onand has an input signal range that extends to the supplies. In theoff condition, signal levels up to the supplies are blocked. TheADG1419 exhibits break-before-make switching action for usein multiplexer

Where to Buy

Prices starting from US$2.75

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.11
165
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.61
58
in stock
Buy Now
Logo for element14
element14
from US$3.01
58
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.75
58
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.82
25
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.93
-
Buy Now

Features

2.1 Ω on resistance
0.5 Ω maximum on-resistance flatness at 25°C
Up to 390 mA continuous current
Fully specified at +12 V, ±15 V, ±5 V
No VL supply required
3 V logic-compatible inputs
Rail-to-rail operation
8-lead MSOP and 8-lead, 3 mm × 2 mm LFCSP

Alternative Descriptions

Analogue Sw, 1Ch, Spdt, Msop-8 | Newark Electronics
ANALOGUE SW, 1CH, SPDT, MSOP-8 | element14
MULTIPLEXER | Richardson RFPD
2.5ohm Max Ron ±15V/+12V/+5V i | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1419BRMZ?

Additional datasheets, footprints and schematics for ADG1419BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG1419BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1419BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1419BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1419BRMZ fall under?

The ADG1419BRMZ is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1419BRMZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1419BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1419BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1419BRMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADG1419BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1419BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG1419BRMZ?

You can fill out our help required form which you can use to request a quote for ADG1419BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay