ADG1208YRZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG1208YRZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG1208YRZ
Series Information for ADG1208YRZ - Analog Devices

Features

  • feature
    <1 pC charge injection over full signal range 1 pF off capacitance 33 V supply range 120 u2126 on resistance Fully specified at u00b115 V/+12 V 3 V logic compatible inputs Rail-to-rail operation Break-before-make switching action Available in a 16-lead TSSOP, a 16-lead LFCSP, and a 16-lead SOIC Typical power consumption < 0.03 u00b5W

Description

IC MUX 8-CH SMD SOIC16 1208

The ADG1208 and ADG1209 are monolithic, iCMOS® analog multiplexers comprising eight single channels and four differential channels, respectively. The ADG1208 switches one of eight inputs to a common output as determined by the 3-bit binary address lines A0, A1, and A2. The ADG1209 switches one of four differential inputs to a common differential output as determined by the 2-bit binary address lines A0 and A1. An EN input on both devices enable or disable the device. When disabled, all channels are switched off. When on, each channel conducts equally well in both directions and has an input signal range that extends to the supplies. The industrial CMOS (iCMOS) modular manufacturing process combines high voltage complementary metal-oxide semiconductor (CMOS) and bipolar technologies. It enables the development of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no other generation of high voltage devices has been able to achieve. Unlike analog ICs using conventional CMOS processes, iCMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size. The ultralow capacitance and exceptionally low charge injection of these multiplexers make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. Figure 2 shows that there is minimum charge injection over the entire signal range of the device. iCMOS construction also ensures ultralow power dissipation, making the devices ideally suited for portable and battery- powered instruments.

Specifications

Multiplexer Configuration:
8
No. of Circuits:
1Circuits
On State Resistance Max:
120ohm
Supply Voltage Range:
10.8V to 13.2V ± 13.5V to ± 16.5V
Analogue Multiplexer Case:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
ADG1208 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Multiplexer Type:
Single 8 X 1
Analogue Switch Case Style:
SOIC
Base Number:
1208
No. of Channels:
8Channels
Operating Temperature Range:
-40°C to +125°C
Supply Current:
220µA
Supply Voltage Max:
15V
Supply Voltage Min:
12V
Supply Voltage Source:
Dual
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
Analog MUX Single 8:1 16-Pin SOIC
Newark Electronics
Analogue Multiplexer / Demultiplexer, 8:1, 1, 120 ohm, 10.8V to 13.2V, 13.5V to 16.5V, SOIC, 16 RoHS Compliant: Yes
RS Components UK
Analog MUX Single 8:1 16-Pin SOIC
RS Components DE
ADG1208YRZ Multiplexer Single 8:1 (12 V) 16-Pin, SOIC Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Dual, Single Eingangssignal-Typ : Single Ended Versorgungsspannung bipolar typ. : ±15V Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +125 °C Abmessungen : 10 x 4 x 1.5mm, Analog Devices
RS Components HK
Analog MUX Single 8:1 16-Pin SOIC
RS Components JP
Analog MUX Single 8:1 16-Pin SOIC
RS Components FR
Multiplexeur analogique simple 8:1
RS Components CN
Analog MUX Single 8:1 16-Pin SOIC
RS Components ES
Analog MUX Single 8:1 16-Pin SOIC
RS Components NL
Analog MUX Single 8:1 16-Pin SOIC
RS Components NO
Analog MUX Single 8:1 16-Pin SOIC
RS Components US
Analog MUX Single 8:1 16-Pin SOIC
RS Components SG
Analog MUX Single 8:1 16-Pin SOIC
RS Components TW
Analog MUX Single 8:1 16-Pin SOIC