ADG1201BRJZ-R2 Dual-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG1201
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG1201 is a monolithic complementary metal-oxidesemiconductor (CMOS) device containing a single-pole,single-throw (SPST) switch designed in an iCMOS® process.iCMOS is a modular manufacturing process combining ahigh voltage CMOS and bipolar technologies. iCMOSenables the development of a wide range of high performanceanalog ICs capable of 33 V operation in a footprint that noprevious generation of high voltage devices has been ableto achieve. Unlike analog ICs using conventional CMOSprocesses, iCMOS components can tolerate high supplyvoltages while providing increased performance,dramatically lower power consumption, and reducedpackage size.The ultralow capacitance and charge injection of thisswitch makes it an ideal solution for data acquisition andsample-and-hold

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.50
617
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
-
Buy Now
Logo for element14
element14
from US$2.19
-
Buy Now
Logo for Farnell
Farnell
from US$2.07
-
Buy Now

Features

2.4 pF typical off switch source capacitance, dual supply
<1 pC charge injection
Low leakage: 0.6 nA maximum at 85°C
120 Ω typical on resistance at 25°C, dual supply
Fully specified at ±15 V, +12 V
No VL supply required
3 V logic-compatible inputs
VINH = 2.0 V minimum
VINL = 0.8 V maximum
Rail-to-rail operation
6-lead SOT-23 package

Alternative Descriptions

Low C Low Qinj, ±15 V/+12 SPDT | Analog Devices
Analogue Sw, 1Ch, Spst-Nc, Sot23-6 | Newark Electronics
ANALOGUE SW, 1CH, SPST-NC, SOT23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG1201BRJZ-R2?

Additional datasheets, footprints and schematics for ADG1201BRJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADG1201BRJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG1201BRJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG1201BRJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG1201BRJZ-R2 fall under?

The ADG1201BRJZ-R2 is listed under Dual-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG1201BRJZ-R2 when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG1201BRJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG1201BRJZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG1201BRJZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG1201BRJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG1201BRJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADG1201BRJZ-R2?

You can fill out our help required form which you can use to request a quote for ADG1201BRJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay