Status: | Production |
---|---|
Series: | ADF5355 |
RoHS: | Compliant |
Prices starting from US$46.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$46.67
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$79.30
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$80.50
|
11
in stock
|
Buy Now | |
element14
from US$81.87
|
11
in stock
|
Buy Now | |
Farnell
from US$78.25
|
11
in stock
|
Buy Now | |
Richardson RFPD
from US$87.40
|
4
in stock
|
Buy Now |
RF output frequency range: 54 MHz to 13,600 MHz |
Fractional-N synthesizer and integer-N synthesizer |
High resolution 38-bit modulus |
Phase frequency detector (PFD) operation to 125 MHz |
Reference frequency operation to 600 MHz |
Maintains frequency lock over −40°C to +85°C |
Low phase noise, voltage controlled oscillator (VCO) |
Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output |
Analog and digital power supplies: 3.3 V |
Charge pump and VCO power supplies: 5.0 V, typical |
Logic compatibility: 1.8 V |
Programmable dual modulus prescaler of 4/5 or 8/9 |
Programmable output power level |
RF output mute function |
Analog and digital lock detect |
Supported in the ADIsimPLL design tool |
14GHz PLL + Integrated VCO | Analog Devices |
Pll, Frequency Synthesis, 13.6Ghz, Lfcsp | Newark Electronics |
PLL, FREQUENCY SYNTHESIS, 13.6GHZ, LFCSP | element14 |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF5355BCPZ?
Additional datasheets, footprints and schematics for ADF5355BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF5355BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF5355BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF5355BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF5355BCPZ fall under?
The ADF5355BCPZ is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF5355BCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF5355BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF5355BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF5355BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF5355BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF5355BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF5355BCPZ?
You can fill out our help required form which you can use to request a quote for ADF5355BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.