Status: | Production |
---|---|
Series: | ADF4360-8 |
RoHS: | Compliant |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.24
|
53
in stock
|
Buy Now | |
Analog Devices
from US$4.33
|
830
in stock
|
Buy Now | |
Chip One Stop
from US$4.91
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
116
in stock
|
Buy Now | |
element14
from US$6.61
|
116
in stock
|
Buy Now | |
Farnell
from US$5.98
|
116
in stock
|
Buy Now | |
Richardson RFPD
from US$6.19
|
-
|
Buy Now |
Output frequency range: 65 MHz to 400 MHz |
3.0 V to 3.6 V power supply |
1.8 V logic compatibility |
Integer-N synthesizer |
Programmable output power level |
3-wire serial interface |
Digital lock detect |
Hardware and software power-down mode |
Synthesizer and VCO | Analog Devices |
Ic, Clock Synthesiser, 3V-3.6V, Lfcsp | Newark Electronics |
IC, CLOCK SYNTHESISER, 3V-3.6V, LFCSP | element14 |
Integrated Synthesizer 24-Pin LFCSP | RS |
SYNTHESIZER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF4360-8BCPZ?
Additional datasheets, footprints and schematics for ADF4360-8BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4360-8BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4360-8BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4360-8BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4360-8BCPZ fall under?
The ADF4360-8BCPZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4360-8BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4360-8BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4360-8BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4360-8BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4360-8BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4360-8BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4360-8BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4360-8BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.