Status: | Production |
---|---|
Series: | ADF4356 |
RoHS: | Compliant |
Prices starting from US$25.05
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$25.05
|
5,394
in stock
|
Buy Now | |
Richardson RFPD
from US$45.58
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$45.67
|
4
in stock
|
Buy Now | |
element14
from US$44.87
|
4
in stock
|
Buy Now | |
Farnell
from US$42.67
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$47.70
|
1
in stock
|
Buy Now |
RF output frequency range: 53.125 MHz to 6800 MHz |
Integer channel: −227 dBc/Hz |
Fractional channel: −225 dBc/Hz |
Integrated RMS jitter (1 kHz to 20 MHz): 97 fs for 6 GHz output |
Fractional-N synthesizer and integer-N synthesizer |
Pin compatible to the ADF4355 |
High resolution, 52-bit modulus |
Phase frequency detector (PFD) operation to 125 MHz |
Reference input frequency operation to 600 MHz |
Maintains frequency lock over −40°C to +85°C |
Low phase noise, voltage controlled oscillator (VCO) |
Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output |
Analog and digital power supplies: 3.3 V |
Charge pump and VCO power supplies: 5.0 V typical |
Logic compatibility: 1.8 V |
Programmable output power level |
RF output mute function |
Supported in the ADIsimPLL design tool |
6.8GHz PLLVCO(upgrade of ADF43 | Analog Devices |
SYNTHESIZER | Richardson RFPD |
Frequency Synthesizer, 600Mhz, Lfcsp-Ep | Newark Electronics |
FREQUENCY SYNTHESIZER, 600MHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADF4356BCPZ?
Additional datasheets, footprints and schematics for ADF4356BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4356BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4356BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4356BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4356BCPZ fall under?
The ADF4356BCPZ is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4356BCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4356BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4356BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4356BCPZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADF4356BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4356BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4356BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4356BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.