ADF4355-2BCPZ Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4355-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4355-2 allows implementation of fractional-N or integer-N phase-locked loop (PLL) frequency synthesizers when used with an external loop filter and an external reference frequency. A series of frequency dividers permits operation from 54 MHz to 4400 MHz. The ADF4355-2 has an integrated VCO with a fundamental output frequency ranging from 3400 MHz to 6800 MHz. In addition, the VCO frequency is connected to divide by 1, 2, 4, 8, 16, 32, or 64 circuits that allow the user to generate RF output frequencies as low as 54 MHz. For

Where to Buy

Prices starting from US$16.01

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$16.01
1,759
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.74
88
in stock
Buy Now
Logo for element14
element14
from US$33.10
88
in stock
Buy Now
Logo for Farnell
Farnell
from US$32.00
88
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$29.11
-
Buy Now

Features

RF output frequency range: 54 MHz to 4400 MHz
Fractional-N synthesizer and integer-N synthesizer
High resolution 38-bit modulus
Low phase noise, voltage controlled oscillator (VCO)
Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output
Analog and digital power supplies: 3.3 V
Charge pump and VCO power supplies: 5 V typical
Logic compatibility: 1.8 V
Programmable dual modulus prescaler of 4/5 or 8/9
Programmable output power level
RF output mute function
3-wire serial interface
Analog and digital lock detect

Alternative Descriptions

4.4GHz PLL w/integrated low no | Analog Devices
Pll, Frequency Synthesis, 4.4Ghz, Lfcsp | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 4.4GHZ, LFCSP | element14
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4355-2BCPZ?

Additional datasheets, footprints and schematics for ADF4355-2BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4355-2BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4355-2BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4355-2BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4355-2BCPZ fall under?

The ADF4355-2BCPZ is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4355-2BCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4355-2BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4355-2BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4355-2BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADF4355-2BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4355-2BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4355-2BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4355-2BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay