Status: | Production |
---|---|
Series: | ADF4350 |
RoHS: | Compliant |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.77
|
3,609
in stock
|
Buy Now | |
Richardson RFPD
from US$11.45
|
533
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
60
in stock
|
Buy Now | |
CoreStaff
from US$9.75
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$13.35
|
6
in stock
|
Buy Now | |
element14
from US$12.76
|
6
in stock
|
Buy Now | |
Farnell
from US$11.85
|
6
in stock
|
Buy Now |
Output frequency range: 137.5 MHz to 4400 MHz |
Fractional-N synthesizer and integer-N synthesizer |
Low phase noise VCO |
Programmable divide-by-1/-2/-4/-8/-16 output |
Typical rms jitter: <0.4 ps rms |
Power supply: 3.0 V to 3.6 V |
Logic compatibility: 1.8 V |
Programmable dual-modulus prescaler of 4/5 or 8/9 |
Programmable output power level |
RF output mute function |
3-wire serial interface |
Analog and digital lock detect |
Switched bandwidth fast-lock mode |
Cycle slip reduction |
F-N with high performance inte | Analog Devices |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Pll, Frequency Synthesis, 4.4Ghz, Lfcsp | Newark Electronics |
PLL, FREQUENCY SYNTHESIS, 4.4GHZ, LFCSP | element14 |
Where can I find additional details, specifications and documents for a ADF4350BCPZ?
Additional datasheets, footprints and schematics for ADF4350BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4350BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4350BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4350BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4350BCPZ fall under?
The ADF4350BCPZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4350BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4350BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4350BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4350BCPZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for ADF4350BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4350BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADF4350BCPZ?
You can fill out our help required form which you can use to request a quote for ADF4350BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.