ADF4252BCPZ Fractional-N PLL by Analog Devices

Status: Production
Series: ADF4252
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4252 is a dual fractional-N/integer-N frequencysynthesizer that can be used to implement local oscillators (LO)in the upconversion and downconversion sections of wirelessreceivers and transmitters. Both the RF and IF synthesizersconsist of a low noise digital phase frequency detector (PFD), aprecision charge pump, and a programmable reference divider.The RF synthesizer has a Σ-Δ-based fractional interpolator thatallows programmable fractional-N division. The IF synthesizerhas programmable integer-N counters. A complete phase-lockedloop (PLL) can be implemented if the synthesizer is used withan external loop filter and voltage controlled oscillator (VCO).Control of all the on-chip registers is via a simple 3-wire interface.The device operates with a power supply ranging from 2.7 V to3.3 V and can be powered down when not in use.

Where to Buy

Prices starting from US$3.61

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.61
570
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.47
148
in stock
Buy Now
Logo for element14
element14
from US$5.33
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.26
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.25
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.09
-
Buy Now

Features

3.0 GHz fractional-N/1.2 GHz integer-N
2.7 V to 3.3 V power supply
Separate VP allows extended tuning voltage to 5 V
Programmable dual modulus prescaler
RF: 4/5, 8/9
IF: 8/9, 16/17, 32/33, 64/65
Programmable charge pump currents
3-wire serial interface
Digital lock detect
Power-down mode
Programmable modulus on fractional-N synthesizer
Trade off noise vs. spurious performance

Alternative Descriptions

1000-2500MHz Frac-N PLL | Analog Devices
PLL, FREQUENCY SYNTHESIS, 3GHZ, LFCSP-EP | element14
Pll, Frequency Synthesis, 3Ghz, Lfcsp-Ep | Newark Electronics
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4252BCPZ?

Additional datasheets, footprints and schematics for ADF4252BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4252BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4252BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4252BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4252BCPZ fall under?

The ADF4252BCPZ is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4252BCPZ when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4252BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4252BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4252BCPZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADF4252BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4252BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4252BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4252BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay