Status: | Production |
---|---|
Series: | ADF4111 |
RoHS: | Compliant |
ADF4110: 550 MHz |
ADF4111: 1.2 GHz |
ADF4112: 3.0 GHz |
ADF4113: 4.0 GHz |
+2.7 V to +5.5 V Power Supply |
Separate Vp Allows Extended Tuning Voltage in 3V Systems |
Programmable Charge Pump Currents |
Programmable Dual Modulus Prescaler |
8/9, 16/17, 32/33, 64/65 |
Programmable Anti-Backlash Pulse Width |
3-Wire Serial Interface |
Digital Lock Detect |
Power Down Mode |
Pll, Frequency Synthesis, 1.4Ghz, Tssop | Newark Electronics |
PLL, FREQUENCY SYNTHESIS, 1.4GHZ, TSSOP | element14 |
SINGLE PLL, 1.2GHz | Analog Devices |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADF4111BRUZ?
Additional datasheets, footprints and schematics for ADF4111BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4111BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4111BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4111BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4111BRUZ fall under?
The ADF4111BRUZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4111BRUZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4111BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4111BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4111BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADF4111BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4111BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4111BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4111BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.