ADF4108BCPZ Integer-N PLL by Analog Devices

Status: Production
Series: ADF4108
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF4108 frequency synthesizer can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. It consists of a low-noise digital PFD (phase frequency detector), a precision charge pump, a programmable reference divider, programmable A and B counters, and a dual-modulus prescaler (P/P + 1). The A (6-bit) and B (13-bit) counters, in conjunction with the dual-modulus prescaler (P/P + 1), implement an N divider (N = BP + A). In addition, the 14-bit reference counter (R counter), allows selectable REFIN frequencies at the PFD input. A complete PLL (phase-locked loop) can be implemented if the synthesizer is used with an external loop filter and VCO (voltage controlled oscillator). Its very high bandwidth (8GHz) means that frequency doublers or prescalers can be eliminated in many high frequency systems, simplifying system architecture and reducing cost.

Where to Buy

Prices starting from US$4.11

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.11
521
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.21
50
in stock
Buy Now
Logo for element14
element14
from US$6.37
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.34
50
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.79
-
Buy Now

Features

8.0 GHz bandwidth
3.2 V to 3.6 V power supply
Separate charge pump supply (VP) allows extended tuning voltage in 3.3 V systems
Programmable, dual-modulus prescaler 8/9, 16/17, 32/33, or 64/65
Programmable charge pump currents
Programmable antibacklash pulse width
3-wire serial interface
Analog and digital lock detect
Hardware and software power-down mode
Loop filter design possible with ADIsimPLL
4 mm × 4 mm, 20-lead chip scale package

Alternative Descriptions

PLL FREQUENCY SYNTHESIZER | Analog Devices
Pll, Frequency Synthesis, 8Ghz, Lfcsp-Ep | Newark Electronics
PLL, FREQUENCY SYNTHESIS, 8GHZ, LFCSP-EP | element14
PHASE-LOCK-LOOP (PLL) | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADF4108BCPZ?

Additional datasheets, footprints and schematics for ADF4108BCPZ are listed on our Part Details page. You can also find images and similar parts to ADF4108BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADF4108BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4108BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADF4108BCPZ fall under?

The ADF4108BCPZ is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to ADF4108BCPZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4108BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADF4108BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADF4108BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADF4108BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADF4108BCPZ often in real-time on the comparison pages.

What if I can't find stock of ADF4108BCPZ?

You can fill out our help required form which you can use to request a quote for ADF4108BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay