Status: | Production |
---|---|
Series: | ADF4106 |
RoHS: | Compliant |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.77
|
675
in stock
|
Buy Now | |
element14
from US$4.25
|
116
in stock
|
Buy Now | |
Richardson RFPD
from US$4.15
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
69
in stock
|
Buy Now | |
CoreStaff
from US$3.57
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
20
in stock
|
Buy Now | |
Farnell
from US$4.01
|
20
in stock
|
Buy Now |
6.0 GHz bandwidth |
2.7 V to 3.3 V power supply |
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems |
Programmable dual-modulus prescaler 8/9, 16/17, 32/33, 64/65 |
Programmable charge pump currents |
Programmable antibacklash pulse width |
3-wire serial interface |
Analog and digital lock detect |
Hardware and software power-down modeADF4106-EP supports defense and aerospace applications (AQEC standard) |
Download ADF4106-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/11606 DSCC Drawing Number |
6GHZ PLL SYNTHESIZER | Analog Devices |
PLL, FREQUENCY SYNTHESIS, 6GHZ, TSSOP | element14 |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Pll, Frequency Synthesis, 6Ghz, Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a ADF4106BRUZ?
Additional datasheets, footprints and schematics for ADF4106BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4106BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4106BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4106BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4106BRUZ fall under?
The ADF4106BRUZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4106BRUZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4106BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4106BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4106BRUZ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD, Chip One Stop and CoreStaff have stock available or on a lead time for ADF4106BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4106BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4106BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4106BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.