ADF4007BCPZ

Semiconductors - ICs

> Clock Timing & Frequency Management

> Phase Locked Loops - PLL

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADF4007BCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADF4007BCPZ
Series Information for ADF4007BCPZ - Analog Devices

Features

  • feature
    7.5 GHz bandwidth Maximum PFD frequency of 120 MHz Divide ratios of 8, 16, 32, or 64 2.7 V to 3.3 V power supply Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems RSET control of charge pump current Hardware power-down mode

Description

FREQUENCY SYNTHESIZER 7.5GHZ LFCSP-20

The ADF4007 is a high frequency divider/PLL synthesizer that can be used in a variety of communications applications. It can operate to 7.5 GHz on the RF side and to 120 MHz at the PFD. It consists of a low noise digital PFD (phase frequency detector), a precision charge pump, and a divider/prescaler. The divider/ prescaler value can be set by two external control pins to one of four values (8, 16, 32, or 64). The reference divider is permanently set to 2, allowing an external REFIN frequency of up to 240 MHz. A complete PLL (phase-locked loop) can be implemented if the synthesizer is used with an external loop filter and a VCO (voltage controlled oscillator). Its very high bandwidth means that frequency doublers can be eliminated in many high frequency systems, simplifying system architecture and reducing cost.

Specifications

PLL Type:
Frequency Synthesis
Frequency:
7.5GHz
No. of Pins:
20Pins
PLL Case Style:
LFCSP
Supply Voltage Min:
2.7V
Supply Voltage Max:
3.3V
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADF4007 Series
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
15mA

Alternate Descriptions

RS Components
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components UK
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components DE
PLL-Taktpuffer ADF4007BCPZ, 3 LFCSP VQ, 20-Pin Versorgungsstrom max. : 13 mA Eingangsfrequenz max. : 7.5GHz Montage-Typ : SMD Abmessungen : 4 x 4 x 1mm Länge : 4mm Arbeitsspannnung max. : 3,3 V Betriebstemperatur max. : +85 °C Arbeitsspannnung min. : 2,7 V Betriebstemperatur min. : -40 °C, Analog Devices
RS Components HK
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components JP
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components FR
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components CN
ADF4007BCPZ,
RS Components ES
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components NL
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components NO
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components US
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components SG
7.5GHz Divider/PLL Synthesizer LFCSP20
RS Components TW
7.5GHz Divider/PLL Synthesizer LFCSP20