Status: | Production |
---|---|
Series: | ADF4002 |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.05
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
121
in stock
|
Buy Now | |
Richardson RFPD
from US$2.94
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
50
in stock
|
Buy Now | |
element14
from US$3.07
|
50
in stock
|
Buy Now | |
Farnell
from US$2.98
|
50
in stock
|
Buy Now |
400 MHz bandwidth |
2.7 to 3.3 V power supply |
Separate charge pump supply (VP) allows extended tuning voltage in 3 V systems |
Programmable charge pump currents |
3-wire serial interface |
Analog and digital lock detect |
Hardware and software power-down mode |
104 MHz phase detectorADF4002-EP supports defense and aerospace applications (AQEC standard) |
Download ADF4002-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11607 DSCC Drawing Number |
ow Frequency PLL Clock Source | Analog Devices |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Pll, Frequency Synthesis, 400Mhz, Tssop | Newark Electronics |
PLL, FREQUENCY SYNTHESIS, 400MHZ, TSSOP | element14 |
Where can I find additional details, specifications and documents for a ADF4002BRUZ?
Additional datasheets, footprints and schematics for ADF4002BRUZ are listed on our Part Details page. You can also find images and similar parts to ADF4002BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADF4002BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADF4002BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADF4002BRUZ fall under?
The ADF4002BRUZ is listed under Integer-N PLL.
Can I view similar or alternative parts?
You can view similar parts to ADF4002BRUZ when available in the Integer-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADF4002BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADF4002BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADF4002BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for ADF4002BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADF4002BRUZ often in real-time on the comparison pages.
What if I can't find stock of ADF4002BRUZ?
You can fill out our help required form which you can use to request a quote for ADF4002BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.