ADE7755ARSZ Energy Metering ICs by Analog Devices

Status: Production
Series: ADE7755
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.05
1,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.22
26
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.32
4
in stock
Buy Now

Features

High accuracy, surpasses 50 Hz/60 Hz IEC 687/IEC 1036
Less than 0.1% error over a dynamic range of 500 to 1
Supplies active power on the frequency outputs, F1 and F2
High frequency output CF is intended for calibration and supplies instantaneous active power
Synchronous CF and F1/F2 outputs On-chip power supply monitoring
Direct drive for electromechanical counters and 2-phase stepper motors (F1 and F2)
Programmable gain amplifier (PGA) in the current channel facilitates usage of small shunts and burden resistors
Proprietary ADCs and DSPs provide high accuracy over large variations in environmental conditions and time
Logic output REVP provides information regarding the sign of the active power
On-chip creep protection (no load threshold)
On-chip reference 2.5 V ± 8% (30 ppm/°C typical) with external overdrive capability
Single 5 V supply, low power (15 mW typical)
Low cost CMOS process

Alternative Descriptions

Energy Metering IC with Pulse | Analog Devices
IC: electric energy meter | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADE7755ARSZ?

Additional datasheets, footprints and schematics for ADE7755ARSZ are listed on our Part Details page. You can also find images and similar parts to ADE7755ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADE7755ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE7755ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADE7755ARSZ fall under?

The ADE7755ARSZ is listed under Energy Metering ICs.

Can I view similar or alternative parts?

You can view similar parts to ADE7755ARSZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADE7755ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADE7755ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADE7755ARSZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for ADE7755ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADE7755ARSZ often in real-time on the comparison pages.

What if I can't find stock of ADE7755ARSZ?

You can fill out our help required form which you can use to request a quote for ADE7755ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay