Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Single Phase Energy Measurement IC with RTC LCD Driver |
---|---|
Supply Voltage Min | 3.13V |
Supply Voltage Max | 3.46V |
IC Package Type | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5569 |
Brief Features | Differential Input with Programmable Gain Amplifiers 8052-based Core Integrated LCD Driver RTC |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.13V to 3.46V 2.4V to 3.7V |
Where can I find additional details, specifications and documents for a ADE5569ASTZF62?
Additional datasheets, footprints and schematics for ADE5569ASTZF62 are listed on our Part Details page. You can also find images and similar parts to ADE5569ASTZF62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADE5569ASTZF62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADE5569ASTZF62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADE5569ASTZF62 fall under?
The ADE5569ASTZF62 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ADE5569ASTZF62 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADE5569ASTZF62 you can contact the distributor directly for product support, shipping queries etc.
Is the ADE5569ASTZF62 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADE5569ASTZF62 have stock available?
There is no stock from authorised distributors for ADE5569ASTZF62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADE5569ASTZF62 often in real-time on the comparison pages.
What if I can't find stock of ADE5569ASTZF62?
You can fill out our help required form which you can use to request a quote for ADE5569ASTZF62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.