ADCMP605BCPZ-WP High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP605
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP604 / ADCMP605 are very fast comparators fabricated on the Analog Devices, Inc. proprietary XFCB2 process. These comparators are exceptionally versatile and easy to use. Features include an input range from VEE − 0.5 V to VCCI + 0.2 V, low noise, LVDS-compatible output drivers, and TTL/CMOS latch inputs with adjustable hysteresis and/or shut-down inputs.The devices offer 1.5 ns propagation delays with 1 ps rms random jitter (RJ). Overdrive and slew rate dispersion are typically less than 50 ps.A flexible power supply scheme allows the devices to operate with a single 2.5 V positive supply and a −0.5 V to +2.7 V input signal range up to a 5.5 V positive supply with a −0.5 V to +5.7 V input signal range. Split input/output supplies, with no sequencing restrictions on the ADCMP605, support a wide input signal range with greatly reduced power consumption.The LVDS-compatible output stage is designed to drive any standard LVDS input. The comparator input stage offers robust protection against large input overdrive, and the outputs do not phase reverse when the valid input signal range is exceeded. High speed latch and programmable hysteresis features are also provided in a unique single-pin control option.The ADCMP604 is available in a 6-lead SC70 package, and the ADCMP605 is available in a 12-lead LFCSP.

Where to Buy

Prices starting from US$2.73

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.80
488
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.30
57
in stock
Buy Now
Logo for element14
element14
from US$4.64
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.69
57
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.73
1
in stock
Buy Now

Features

Fully specified rail to rail at VCCI = 2.5 V to 5.5 V
Input common-mode voltage from −0.2 V to VCCI + 0.2 V
Low glitch LVDS-compatible output stage
1.6 ns propagation delay
37 mW at 2.5 V
Shutdown pin
Single-pin control for programmable hysteresis and latch
Power supply rejection > 60 dB
−40°C to +125°C operation

Alternative Descriptions

Rail t1 rail,sing chan, TTL/CM | Analog Devices
Comparator, Lfcsp-12, -40 To 125Deg C | Newark Electronics
COMPARATOR, LFCSP-12, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP605BCPZ-WP?

Additional datasheets, footprints and schematics for ADCMP605BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCMP605BCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP605BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP605BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP605BCPZ-WP fall under?

The ADCMP605BCPZ-WP is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP605BCPZ-WP when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP605BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP605BCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP605BCPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP605BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP605BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADCMP605BCPZ-WP?

You can fill out our help required form which you can use to request a quote for ADCMP605BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay