ADCMP603BCPZ-WP High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: ADCMP603
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCMP603 is a very fast comparator fabricated on XFCB2, an Analog Devices, Inc., proprietary process. This comparator is exceptionally versatile and easy to use. Features include an input range from VEE − 0.5 V to VCC + 0.2 V, low noise complementary TTL-/CMOS-compatible output drivers, and latch inputs with adjustable hysteresis and/or a shutdown input.The device offers 3.5 ns propagation delay with 10 mV overdrive on 4 mA typical supply current.A flexible power supply scheme allows the device to operate with a single +2.5 V positive supply and a −0.5 V to +2.8 V input signal range up to a +5.5 V positive supply with a −0.5 V to +5.8 V input signal range. Split input/output supplies with no sequencing restrictions support a wide input signal range while still allowing independent output swing control and power savings.The device passes 4.5 kV HBM ESD testing and the absolute maximum ratings include current limits for all pins.The complementary TTL-/CMOS-compatible output stage is designed to drive up to 5 pF with full timing specs and to degrade in a graceful and linear fashion as additional capacitance is added. The comparator input stage offers robust protection against large input overdrive, and the outputs do not phase reverse when the valid input signal range is exceeded. High speed latch and programmable hysteresis features are also provided with a unique single-pin control option.The ADCMP603 is available in a 12-lead LSCFP.

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.20
2,440
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.27
400
in stock
Buy Now
Logo for element14
element14
from US$3.39
400
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.25
400
in stock
Buy Now

Features

Fully specified rail to rail at VCC = 2.5 V to 5.5 V 
Input common-mode voltage from −0.2 V to VCC + 0.2 V 
Low glitch CMOS-/TTL-compatible output stage 
Complementary outputs 
3.5 ns propagation delay 
12 mW at 3.3 V 
Shutdown pin 
Single-pin control for programmable hysteresis and latch 
Power supply rejection > 50 dB 
−40°C to +125°C operation

Alternative Descriptions

Rail to rail,sing chan, TTL/CM | Analog Devices
Comparator, Lfcsp-12, -40 To 125Deg C | Newark Electronics
COMPARATOR, LFCSP-12, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCMP603BCPZ-WP?

Additional datasheets, footprints and schematics for ADCMP603BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCMP603BCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCMP603BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP603BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCMP603BCPZ-WP fall under?

The ADCMP603BCPZ-WP is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to ADCMP603BCPZ-WP when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP603BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the ADCMP603BCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCMP603BCPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP603BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCMP603BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of ADCMP603BCPZ-WP?

You can fill out our help required form which you can use to request a quote for ADCMP603BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay