Status: | Production |
---|---|
Series: | ADCMP600 |
RoHS: | Compliant |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.06
|
3,164
in stock
|
Buy Now | |
Analog Devices
from US$3.01
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
2,654
in stock
|
Buy Now | |
element14
from US$3.00
|
2,258
in stock
|
Buy Now | |
Farnell
from US$2.84
|
2,258
in stock
|
Buy Now | |
Richardson RFPD
from US$2.78
|
-
|
Buy Now |
Fully specified rail to rail at VCC = 2.5 V to 5.5 V |
Input Common-mode Voltage from −0.2 V to VCC + 0.2 V |
Low Glitch CMOS-/TTL-compatible Output Stage |
3.5 ns Propagation Delay |
10 mW at 3.3 V |
Shutdown Pin |
Single-pin Control for Programmable Hysteresis and Latch |
Power Supply Rejection > 50 dB |
Improved Replacement for MAX999 |
−40°C to +125°C Operation |
Comparator, Sot-23-5, -40 To 125Deg C | Newark Electronics |
Rail to rail,sing chan, TTL/CM | Analog Devices |
COMPARATOR, SOT-23-5, -40 TO 125DEG C | element14 |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCMP600BRJZ-REEL7?
Additional datasheets, footprints and schematics for ADCMP600BRJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP600BRJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP600BRJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP600BRJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP600BRJZ-REEL7 fall under?
The ADCMP600BRJZ-REEL7 is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to ADCMP600BRJZ-REEL7 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP600BRJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP600BRJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP600BRJZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, Analog Devices, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADCMP600BRJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP600BRJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP600BRJZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADCMP600BRJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.