Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ps |
Supply Voltage Range | 4.75V to 5.25V -4.96V to -5.45V |
Comparator Case Style | PLCC |
No. of Pins | 20Pins |
IC Output Type | Differential ECL Open Emitter |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
DUAL CHANNEL HIGH SPEED COMPAR | Analog Devices |
Comparator, Plcc-20, -40 To 85Deg C | Newark Electronics |
COMPARATOR, PLCC-20, -40 TO 85DEG C | element14 |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCMP565BPZ?
Additional datasheets, footprints and schematics for ADCMP565BPZ are listed on our Part Details page. You can also find images and similar parts to ADCMP565BPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP565BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP565BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP565BPZ fall under?
The ADCMP565BPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP565BPZ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP565BPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP565BPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCMP565BPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADCMP565BPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP565BPZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP565BPZ?
You can fill out our help required form which you can use to request a quote for ADCMP565BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.