Status: | Production |
---|---|
Series: | ADCMP564 |
RoHS: | Compliant |
Differential ECL-compatible outputs |
700 ps propagation delay input to output |
75 ps propagation delay dispersion |
Input common-mode range: –2.0 V to +3.0 V |
Robust input protection |
Differential latch control |
Internal latch pull-up resistors |
Power supply rejection greater than 85 dB |
700 ps minimum pulse width |
1.5 GHz equivalent input rise time bandwidth |
Typical output rise/fall time of 500 ps |
ESD protection > 4kV HBM, >200V MM |
Programmable hysteresis |
Dual High Speed ECL Comparator | Analog Devices |
Comparator, Qsop-20, -40 To 85Deg C | Newark Electronics |
COMPARATOR, QSOP-20, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ADCMP564BRQZ?
Additional datasheets, footprints and schematics for ADCMP564BRQZ are listed on our Part Details page. You can also find images and similar parts to ADCMP564BRQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP564BRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP564BRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP564BRQZ fall under?
The ADCMP564BRQZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to ADCMP564BRQZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP564BRQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP564BRQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP564BRQZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCMP564BRQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP564BRQZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP564BRQZ?
You can fill out our help required form which you can use to request a quote for ADCMP564BRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.