Status: | Production |
---|---|
Series: | ADCMP553 |
RoHS: | Compliant |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
No stock
|
Buy Now | |
Analog Devices
from US$3.52
|
2,947
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
723
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
231
in stock
|
Buy Now | |
element14
from US$3.57
|
231
in stock
|
Buy Now | |
Farnell
from US$3.31
|
231
in stock
|
Buy Now | |
Richardson RFPD
from US$3.25
|
-
|
Buy Now |
Single Power Supply |
750 ps Propagation Delay Input to Output |
100 ps Propagation Delay Dispersion |
Differential PECL Compatible Outputs |
Differential Latch Control |
Power Supply Rejection Greater than 70 dB |
Internal Latch Pull-up Resistors |
750 ps Minimum Pulse Width |
Equivalent Input Rise Time |
Bandwidth > 750 MHz |
Typical Output Rise/Fall of 500 ps |
Programmable Hysteresis |
Single Supply Hi Speed PECL Co | Analog Devices |
Comparator, Msop-8, -40 To 85Deg C | Newark Electronics |
COMPARATOR, MSOP-8, -40 TO 85DEG C | element14 |
Comparator Single 5.25V 8-Pin MSOP | RS |
COMPARATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCMP553BRMZ?
Additional datasheets, footprints and schematics for ADCMP553BRMZ are listed on our Part Details page. You can also find images and similar parts to ADCMP553BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP553BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP553BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP553BRMZ fall under?
The ADCMP553BRMZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to ADCMP553BRMZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP553BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP553BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP553BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCMP553BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP553BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP553BRMZ?
You can fill out our help required form which you can use to request a quote for ADCMP553BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.