Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 5µs |
Supply Voltage Range | 2.25V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifier Case Style | SC-70 |
Base Number | 371 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 4µA |
Where can I find additional details, specifications and documents for a ADCMP371AKSZ?
Additional datasheets, footprints and schematics for ADCMP371AKSZ are listed on our Part Details page. You can also find images and similar parts to ADCMP371AKSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP371AKSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP371AKSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP371AKSZ fall under?
The ADCMP371AKSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP371AKSZ when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP371AKSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP371AKSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADCMP371AKSZ have stock available?
There is no stock from authorised distributors for ADCMP371AKSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP371AKSZ often in real-time on the comparison pages.
What if I can't find stock of ADCMP371AKSZ?
You can fill out our help required form which you can use to request a quote for ADCMP371AKSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.