Status: | Production |
---|---|
Series: | ADCMP354 |
RoHS: | Compliant |
Prices starting from US$0.56
Comparators with 0.6 V on-chip references |
Output stages: |
Open-drain active-low (ADCMP350) |
Open-drain active-high (ADCMP354) |
Push-pull active-high (ADCMP356) |
High voltage (up to 22 V) tolerance on VIN and open-drain output pins |
Low power consumption (10 μA) |
10 nA input bias current |
15 mV hysteresis |
5 μs propagation delay |
Specified over −40°C to +125°C temperature range |
4-lead SC70 package |
Voltage Detector 0.6V OUT# OD | Analog Devices |
Comparator, Sc-70-4, -40 To 125Deg C | Newark Electronics |
COMPARATOR, SC-70-4, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADCMP354YKSZ-REEL7?
Additional datasheets, footprints and schematics for ADCMP354YKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADCMP354YKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCMP354YKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCMP354YKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCMP354YKSZ-REEL7 fall under?
The ADCMP354YKSZ-REEL7 is listed under Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to ADCMP354YKSZ-REEL7 when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCMP354YKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADCMP354YKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCMP354YKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for ADCMP354YKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCMP354YKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADCMP354YKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADCMP354YKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.