ADCLK944BCPZ-R2 Clock Distribution Devices by Analog Devices

Status: Production
Series: ADCLK944
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCLK944 is an ultrafast clock fanout buffer fabricated on the Analog Devices, Inc., proprietary XFCB3 silicon germanium (SiGe) bipolar process. This device is designed for high speed

Where to Buy

Prices starting from US$4.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.62
4,501
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.40
197
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.81
-
Buy Now
Logo for element14
element14
from US$6.89
-
Buy Now
Logo for Farnell
Farnell
from US$6.55
-
Buy Now

Features

Operating frequency: 7.0 GHz
Broadband random jitter: 50 fs rms
On-chip input terminations
Power supply (VCC − VEE): 2.5 V to 3.3 V

Alternative Descriptions

1/4 high performance LVPECL Cl | Analog Devices
Ic/Clk Fanout Buf/2.375V-3.63V/Lfcsp-Wq | Newark Electronics
IC/CLK FANOUT BUF/2.375V-3.63V/LFCSP-WQ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCLK944BCPZ-R2?

Additional datasheets, footprints and schematics for ADCLK944BCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCLK944BCPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCLK944BCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK944BCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCLK944BCPZ-R2 fall under?

The ADCLK944BCPZ-R2 is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to ADCLK944BCPZ-R2 when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK944BCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCLK944BCPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCLK944BCPZ-R2 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADCLK944BCPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCLK944BCPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADCLK944BCPZ-R2?

You can fill out our help required form which you can use to request a quote for ADCLK944BCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay