Status: | Production |
---|---|
Series: | ADCLK914 |
RoHS: | Compliant |
Prices starting from US$8.36
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.55
|
3,509
in stock
|
Buy Now | |
Newark Electronics
from US$14.04
|
311
in stock
|
Buy Now | |
element14
from US$14.00
|
311
in stock
|
Buy Now | |
Farnell
from US$13.32
|
311
in stock
|
Buy Now | |
Richardson RFPD
from US$12.06
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$8.36
|
9
in stock
|
Buy Now |
7.5 GHz operating frequency |
160 ps propagation delay |
100 ps output rise/fall |
110 fs random jitter |
On-chip input terminations |
Extended industrial temperature range: −40°C to +125°C |
3.3 V power supply (VCC − VEE) |
1:1 ECL, 3 Gbpps CLOCK/DATA BU | Analog Devices |
Clock/Data Buffer, 7.5Ghz, Lfcsp-Ep | Newark Electronics |
CLOCK/DATA BUFFER, 7.5GHZ, LFCSP-EP | element14 |
CLOCK MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADCLK914BCPZ-WP?
Additional datasheets, footprints and schematics for ADCLK914BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to ADCLK914BCPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADCLK914BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK914BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADCLK914BCPZ-WP fall under?
The ADCLK914BCPZ-WP is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to ADCLK914BCPZ-WP when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK914BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the ADCLK914BCPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADCLK914BCPZ-WP have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADCLK914BCPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADCLK914BCPZ-WP often in real-time on the comparison pages.
What if I can't find stock of ADCLK914BCPZ-WP?
You can fill out our help required form which you can use to request a quote for ADCLK914BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.