ADCLK914BCPZ-R2 Clock Distribution Devices by Analog Devices

Status: Production
Series: ADCLK914
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADCLK914 is an ultrafast clock/data buffer fabricated onthe Analog Devices, Inc., proprietary, complementary bipolar(XFCB-3) silicon-germanium (SiGe) process. The ADCLK914features high voltage differential signaling (HVDS) outputssuitable for driving the latest Analog Devices high speed digitalto-analogconverters (DACs). The ADCLK914 has a single,differential open-collector output.The ADCLK914 buffer operates up to 7.5 GHz with a 160 pspropagation delay and adds only 110 fs random jitter (RJ).The input has a center tapped, 100 Ω, on-chip terminationresistor and accepts LVPECL, CML, CMOS, LVTTL, or LVDS(ac-coupled only). A VREF pin is available for biasing ac-coupledinputs.The HVDS output stage is designed to directly drive 1.9 V eachside into 50 Ω terminated to VCC for a total differential outputswing of 3.8 V.The ADCLK914 is available in a 16-lead LFCSP. It is specifiedfor operation over the extended industrial temperature range of−40°C to +125°C.

Where to Buy

Prices starting from US$9.46

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$10.07
31,278
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.55
245
in stock
Buy Now
Logo for element14
element14
from US$13.70
245
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.26
245
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.46
9
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.06
-
Buy Now

Features

7.5 GHz operating frequency
160 ps propagation delay
100 ps output rise/fall
110 fs random jitter
On-chip input terminations
Extended industrial temperature range: −40°C to +125°C
3.3 V power supply (VCC − VEE)

Alternative Descriptions

1:1 ECL, 3 Gbpps CLOCK/DATA BU | Analog Devices
Clock/Data Buffer, 7.5Ghz, Lfcsp-Ep | Newark Electronics
CLOCK/DATA BUFFER, 7.5GHZ, LFCSP-EP | element14
CLOCK MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADCLK914BCPZ-R2?

Additional datasheets, footprints and schematics for ADCLK914BCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADCLK914BCPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADCLK914BCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADCLK914BCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADCLK914BCPZ-R2 fall under?

The ADCLK914BCPZ-R2 is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to ADCLK914BCPZ-R2 when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADCLK914BCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADCLK914BCPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADCLK914BCPZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADCLK914BCPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADCLK914BCPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADCLK914BCPZ-R2?

You can fill out our help required form which you can use to request a quote for ADCLK914BCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay