Status: | Unknown |
---|---|
Series: | Dual 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$15.97
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$15.97
|
28,304
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 65MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 12 |
IC Case Style | TQFP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 90mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 3V to 3.6V 2.4V to 3.6V |
Termination Type | Surface Mount Device |
Dual-Channel, 12-Bit, 65-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC12DL065CIVS/NOPB?
Additional datasheets, footprints and schematics for ADC12DL065CIVS/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC12DL065CIVS/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12DL065CIVS/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12DL065CIVS/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12DL065CIVS/NOPB fall under?
The ADC12DL065CIVS/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC12DL065CIVS/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12DL065CIVS/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12DL065CIVS/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12DL065CIVS/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC12DL065CIVS/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12DL065CIVS/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC12DL065CIVS/NOPB?
You can fill out our help required form which you can use to request a quote for ADC12DL065CIVS/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.