ADC101S051CIMF/NOPB Data & Signal Conversion by Texas Instruments

10BIT ADC 1CH POWERWISE SOT-23-6

Status: Unknown
Series: Single 10-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.06
56,486
in stock
Buy Now

Specifications

Resolution (Bits) 10bit
Sampling Rate 500kSPS
Input Channel Type Single Ended
Data Interface Microwire QSPI Serial SPI
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.25V
ADC / DAC Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 10-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 101
Conversion Time 2µs
IC Case Style SOT-23
Linearity Error ADC / DAC + 1LSB
Linearity Error ADC / DAC - 1LSB
No. of Bits 10bit
No. of Channels 1Channels
Operating Temperature Range -40°C to +85°C
Supply Current 1.85mA
Supply Voltage Range 2.7V to 5.25V
Supply Voltage Range - Analogue 2.7V to 5.25V
Supply Voltage Range - Digital -300mV to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

10-Bit, 500kSPS, 1-Ch SAR ADC with SPI | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC101S051CIMF/NOPB?

Additional datasheets, footprints and schematics for ADC101S051CIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC101S051CIMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC101S051CIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC101S051CIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC101S051CIMF/NOPB fall under?

The ADC101S051CIMF/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC101S051CIMF/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC101S051CIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC101S051CIMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC101S051CIMF/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for ADC101S051CIMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC101S051CIMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC101S051CIMF/NOPB?

You can fill out our help required form which you can use to request a quote for ADC101S051CIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay