ADC0834CCWM/NOPB Data & Signal Conversion by Texas Instruments

ADC SINGLE 8BIT 31.25MSPS SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Farnell
Farnell
from US$5.91
82
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.18
82
in stock
Buy Now
Logo for element14
element14
from US$5.55
82
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.23
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 31.25kSPS
Input Channel Type Differential Single Ended
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 4.5V
Supply Voltage Max 6.3V
ADC / DAC Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Supply Current 900µA

Alternative Descriptions

Adc, Single, 8Bit, 31.25Msps, Soic-14 | Newark Electronics
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-14 | element14
8-Bit, 4-Ch Serial I/O A/D Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC0834CCWM/NOPB?

Additional datasheets, footprints and schematics for ADC0834CCWM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC0834CCWM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC0834CCWM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0834CCWM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC0834CCWM/NOPB fall under?

The ADC0834CCWM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC0834CCWM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0834CCWM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC0834CCWM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC0834CCWM/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for ADC0834CCWM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC0834CCWM/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC0834CCWM/NOPB?

You can fill out our help required form which you can use to request a quote for ADC0834CCWM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay