Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | Microwire QSPI Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 081 |
Conversion Time | 5µs |
IC Case Style | SOT-23 |
Linearity Error ADC / DAC + | 0.4LSB |
Linearity Error ADC / DAC - | 0.4LSB |
No. of Bits | 8bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.47mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Supply Voltage Range - Digital | -300mV to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC081S021CIMF?
Additional datasheets, footprints and schematics for ADC081S021CIMF are listed on our Part Details page. You can also find images and similar parts to ADC081S021CIMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC081S021CIMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC081S021CIMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC081S021CIMF fall under?
The ADC081S021CIMF is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC081S021CIMF when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC081S021CIMF you can contact the distributor directly for product support, shipping queries etc.
Is the ADC081S021CIMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC081S021CIMF have stock available?
There is no stock from authorised distributors for ADC081S021CIMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC081S021CIMF often in real-time on the comparison pages.
What if I can't find stock of ADC081S021CIMF?
You can fill out our help required form which you can use to request a quote for ADC081S021CIMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.