Status: | Production |
---|---|
Series: | ADAU1962 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
-
|
Buy Now |
118 dB DAC dynamic range |
−98 dB THD + N |
Differential voltage DAC output |
2.5 V digital, 5 V analog, and 3.3 V or 5 V input/output supplies |
421 mW total quiescent power dissipation |
PLL generated or direct master clock |
Low EMI design |
Linear regulator driver to generate digital supply |
Supports 24-bit and 32 kHz to 192 kHz sample rates |
Low propagation 192 kHz sample rate mode |
Log volume control with autoramp function |
See data sheet for additional features |
Automotive High Perf 12 Ch DAC | Analog Devices |
Where can I find additional details, specifications and documents for a ADAU1962WBSTZ?
Additional datasheets, footprints and schematics for ADAU1962WBSTZ are listed on our Part Details page. You can also find images and similar parts to ADAU1962WBSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1962WBSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1962WBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1962WBSTZ fall under?
The ADAU1962WBSTZ is listed under Audio D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAU1962WBSTZ when available in the Audio D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1962WBSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1962WBSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1962WBSTZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADAU1962WBSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1962WBSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1962WBSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1962WBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.