Status: | Production |
---|---|
Series: | ADAU1962A |
RoHS: | Compliant |
Differential or single-ended voltage DAC output |
114 dB DAC dynamic range, A-weighted, differential |
−97 dB total harmonic distortion plus noise (THD + N), differential |
110 dB DAC dynamic range, A-weighted, single-ended |
−95 dB THD + N, single-ended |
2.5 V digital and 3.3 V analog and input/output (I/O) supplies |
249 mW total quiescent power |
See datasheet for additional features |
High Performance 12 chnl Audio | Analog Devices |
Da Converter, 24Bit, 192Ksps, Lqfp | Newark Electronics |
DA CONVERTER, 24BIT, 192KSPS, LQFP | element14 |
Where can I find additional details, specifications and documents for a ADAU1962AWBSTZ?
Additional datasheets, footprints and schematics for ADAU1962AWBSTZ are listed on our Part Details page. You can also find images and similar parts to ADAU1962AWBSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1962AWBSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1962AWBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1962AWBSTZ fall under?
The ADAU1962AWBSTZ is listed under Audio D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAU1962AWBSTZ when available in the Audio D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1962AWBSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1962AWBSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1962AWBSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADAU1962AWBSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1962AWBSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1962AWBSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1962AWBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.