Status: | Production |
---|---|
Series: | ADAU1701 |
RoHS: | Compliant |
Prices starting from US$5.80
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$10.66
|
307
in stock
|
Buy Now | |
element14
from US$8.87
|
307
in stock
|
Buy Now | |
Farnell
from US$8.22
|
307
in stock
|
Buy Now | |
Analog Devices
from US$5.80
|
123
in stock
|
Buy Now | |
Schukat Electronic
from US$6.15
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$7.23
|
87
in stock
|
Buy Now | |
Micros
from US$10.89
|
10
in stock
|
Buy Now | |
Richardson RFPD
from US$7.99
|
-
|
Buy Now |
28-/56-bit, 50 MIPS digital audio processor |
2 ADCs: SNR of 100 dB, THD + N of −83 dB |
4 DACs: SNR of 104 dB, THD + N of −90 dB |
Complete standalone operation |
Self-boot from serial EEPROM |
Auxiliary ADC with 4-input mux for analog control |
Fully programmable with SigmaStudio graphical tool |
GPIOs for digital controls and outputs |
28-bit × 28-bit multiplier with 56-bit accumulator for full double-precision processing |
Clock oscillator for generating a master clock from crystal |
PLL for generating master clock from 64 × fS, |
256 × fS, 384 × fS, or 512 × fS, clocks |
See data sheet for additional features |
Audio Processor, 2 Channel, Lqfp | Newark Electronics |
AUDIO PROCESSOR, 2 CHANNEL, LQFP | element14 |
SigmaDSP Audio Processor, 2ADC | Analog Devices |
Audio-DSP 28/56bit 2xADC 4xDAC LQFP48 | Schukat Electronic |
SigmaDSP | Micros |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADAU1701JSTZ?
Additional datasheets, footprints and schematics for ADAU1701JSTZ are listed on our Part Details page. You can also find images and similar parts to ADAU1701JSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1701JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1701JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1701JSTZ fall under?
The ADAU1701JSTZ is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to ADAU1701JSTZ when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1701JSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1701JSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1701JSTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for ADAU1701JSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1701JSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1701JSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1701JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.