Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | WLP |
No. of Pins | 81Pins |
No. of Input Channels | 7Channels |
No. of Output Channels | 5Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 96dB |
IC Interface Type | 2 Wire I2C Serial |
Supply Voltage Range | 1.08V to 1.98V 1.62V to 3.6V 2.5V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a ADAU1373BCBZ-R7?
Additional datasheets, footprints and schematics for ADAU1373BCBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADAU1373BCBZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1373BCBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1373BCBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1373BCBZ-R7 fall under?
The ADAU1373BCBZ-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADAU1373BCBZ-R7 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1373BCBZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1373BCBZ-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAU1373BCBZ-R7 have stock available?
There is no stock from authorised distributors for ADAU1373BCBZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1373BCBZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADAU1373BCBZ-R7?
You can fill out our help required form which you can use to request a quote for ADAU1373BCBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.