Status: | Production |
---|---|
Series: | ADAU1328 |
RoHS: | Compliant |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$8.85
|
29
in stock
|
Buy Now |
PLL generated or direct master clock |
Low EMI design |
108 dB DAC/107 dB ADC dynamic range and SNR |
−94 dB THD + N |
Single 3.3 V supply |
Tolerance for 5 V logic inputs |
Differential ADC input |
Supports 24 bits and 8 kHz to 192 kHz sample rates |
Single-ended DAC output |
Log volume control with autoramp function |
SPI® controllable for flexibility |
Software controllable clickless mute |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADAU1328BSTZ?
Additional datasheets, footprints and schematics for ADAU1328BSTZ are listed on our Part Details page. You can also find images and similar parts to ADAU1328BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1328BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1328BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1328BSTZ fall under?
The ADAU1328BSTZ is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to ADAU1328BSTZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1328BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1328BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1328BSTZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADAU1328BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1328BSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1328BSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1328BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.