Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.80
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Education / Hobby |
Application Sub Type | ADC DAC |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
University Kit | Analog Devices |
Module, Data Acquisition System | Newark Electronics |
MODULE, DATA ACQUISITION SYSTEM | element14 |
SOFTWARE DEFINED RADIO DAQ HARDWARE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADALM2000?
Additional datasheets, footprints and schematics for ADALM2000 are listed on our Part Details page. You can also find images and similar parts to ADALM2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADALM2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADALM2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADALM2000 fall under?
The ADALM2000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADALM2000 when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADALM2000 you can contact the distributor directly for product support, shipping queries etc.
Is the ADALM2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADALM2000 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADALM2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADALM2000 often in real-time on the comparison pages.
What if I can't find stock of ADALM2000?
You can fill out our help required form which you can use to request a quote for ADALM2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.