ADA4899-1YRDZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: ADA4899-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4899-1 is an ultralow noise (1 nV/√Hz) and distortion (<−117 dBc @1 MHz) unity-gain stable voltage feedback op amp, the combination of which makes it ideal for 16-bit and 18-bit systems. The ADA4899-1 features a linear, low noise input stage and internal compensation that achieves high slew rates and low noise even at unity gain. The Analog Devices, Inc. proprietary next-generation XFCB process and innovative circuit design enable such high performance amplifiers.The ADA4899-1 drives 100 Ω loads at breakthrough performance levels with only 15 mA of supply current. With the wide supply voltage range (4.5 V to 12 V), low offset voltage (230 μV maxi-mum), wide bandwidth (600 MHz), and slew rate (310 V/μs), the ADA4899-1 is designed to work in the most demanding

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.25
931
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.88
686
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.01
112
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.24
112
in stock
Buy Now
Logo for element14
element14
from US$3.48
96
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.18
-
Buy Now

Features

Unity-gain stable
Ultralow noise: 1 nV/√Hz, 2.6 pA/√Hz
Ultralow distortion −117 dBc at 1 MHz
High speed
−3 dB bandwidth: 600 MHz (G = +1)
Slew rate: 310 V/μs
Offset voltage: 230 μV maximum
Low input bias current: 100 nA
Wide supply voltage range: 5 V to 12 V
Supply current: 14.7 mA
High performance pinout
Disable mode

Alternative Descriptions

Ultra Low Noise and Distortion | Analog Devices
Op-Amp, 600Mhz, -40 To 125Deg C | Newark Electronics
OP-AMP, 600MHZ, -40 TO 125DEG C | Farnell
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4899-1YRDZ?

Additional datasheets, footprints and schematics for ADA4899-1YRDZ are listed on our Part Details page. You can also find images and similar parts to ADA4899-1YRDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4899-1YRDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4899-1YRDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4899-1YRDZ fall under?

The ADA4899-1YRDZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to ADA4899-1YRDZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4899-1YRDZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4899-1YRDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4899-1YRDZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for ADA4899-1YRDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4899-1YRDZ often in real-time on the comparison pages.

What if I can't find stock of ADA4899-1YRDZ?

You can fill out our help required form which you can use to request a quote for ADA4899-1YRDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay