Status: | Production |
---|---|
Series: | ADA4897-1 |
RoHS: | Compliant |
Prices starting from US$3.07
Low wideband noise |
1 nV/√Hz |
2.8 pA/√Hz |
Low 1/f noise: 2.4 nV/√Hz @ 10 Hz |
Low distortion: −115 dBc @ 100 kHz, VOUT = 2 V p-p |
Low power: 3 mA/amp |
Low input offset voltage: 0.5 mV maximum |
High speed |
230 MHz, −3 dB bandwidth (G = +1) |
120 V/μs slew rate |
45 ns settling time to 0.1% |
Rail-to-rail output |
Wide supply range: 3 V to 10 V |
Disable feature (ADA4897-1)ADA4897-1 supports defense and aerospace applications (AQEC standard) |
Download ADA4897-1-EP data sheet (pdf) |
Extended industrial temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/13614 DSCC Drawing Number |
Op-Amp, 230Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4897-1ARJZ-R2 | Newark Electronics |
OP-AMP, 230MHZ, -40 TO 125DEG C, SOT-23 | element14 |
Low Noise Low Power R/R Op Amp | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4897-1ARJZ-R2?
Additional datasheets, footprints and schematics for ADA4897-1ARJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4897-1ARJZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4897-1ARJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4897-1ARJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4897-1ARJZ-R2 fall under?
The ADA4897-1ARJZ-R2 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4897-1ARJZ-R2 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4897-1ARJZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4897-1ARJZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4897-1ARJZ-R2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADA4897-1ARJZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4897-1ARJZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4897-1ARJZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4897-1ARJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.