ADA4853-1AKSZ-R7 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: ADA4853-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4853-1/ADA4853-2/ADA4853-3 are low power, low cost, high speed, rail-to-rail output op amps with ultralow power disables that are ideal for portable consumer electronics. Despite their low price, the ADA4853-1/ADA4853-2/ADA4853-3 provide excellent overall performance and versatility. The 100 MHz, −3 dB bandwidth, and 120 V/μs slew rate make these amplifiers well-suited for many general-purpose, high speed

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.32
10,285
in stock
Buy Now
Logo for element14
element14
from US$1.19
10,285
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.20
10,285
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.27
1,661
in stock
Buy Now

Features

Ultralow power-down current: 0.1 μA
Low quiescent current: 1.4 mA/amplifier
Ideal for standard definition video
High speed
100 MHz, −3 dB bandwidth
120 V/μs slew rate
0.5 dB flatness: 22 MHz
Differential gain: 0.20%
Differential phase: 0.10°
Single-supply operation
Rail-to-rail output
Output swings to within 200 mV of either rail
Low voltage offset: 1 mV
Wide supply range: 2.65 V to 5 V

Alternative Descriptions

Video Op Amp, 1Amp, 100Mhz, Sc-70 | Newark Electronics
VIDEO OP AMP, 1AMP, 100MHZ, SC-70 | element14
Rail/Rail Output Vid OpAmp w/U | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4853-1AKSZ-R7?

Additional datasheets, footprints and schematics for ADA4853-1AKSZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4853-1AKSZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4853-1AKSZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4853-1AKSZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4853-1AKSZ-R7 fall under?

The ADA4853-1AKSZ-R7 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to ADA4853-1AKSZ-R7 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4853-1AKSZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4853-1AKSZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4853-1AKSZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4853-1AKSZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4853-1AKSZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4853-1AKSZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4853-1AKSZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay