Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 80MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.7V to 12V |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a ADA4841-1YRJZ?
Additional datasheets, footprints and schematics for ADA4841-1YRJZ are listed on our Part Details page. You can also find images and similar parts to ADA4841-1YRJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4841-1YRJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4841-1YRJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4841-1YRJZ fall under?
The ADA4841-1YRJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4841-1YRJZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4841-1YRJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4841-1YRJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA4841-1YRJZ have stock available?
There is no stock from authorised distributors for ADA4841-1YRJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4841-1YRJZ often in real-time on the comparison pages.
What if I can't find stock of ADA4841-1YRJZ?
You can fill out our help required form which you can use to request a quote for ADA4841-1YRJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.