Status: | Production |
---|---|
Series: | ADA4830-1 |
RoHS: | Compliant |
Prices starting from US$63.63
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$63.63
|
84
in stock
|
Buy Now |
Input overvoltage (short to battery) protection of up to 18 V |
Short to battery output flag for wire diagnostics |
Wide input common mode range with single 5 V supply |
High-performance video amplifier with 0.5 V/V gain |
-- −3 dB bandwidth of 84 MHz |
-- 220 V/µs slew rate (2 V step) |
Excellent video specifications |
0.1 dB flatness to 20 MHz |
SNR of 73 dB to 15 MHz |
Differential gain of 0.1% |
Differential phase of 0.1° |
Power-down mode |
Space saving 3 mm × 3 mm LFCSP package |
Wide operating temperature range: −40°C to +125°C |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4830-1BCP-EBZ?
Additional datasheets, footprints and schematics for ADA4830-1BCP-EBZ are listed on our Part Details page. You can also find images and similar parts to ADA4830-1BCP-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4830-1BCP-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4830-1BCP-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4830-1BCP-EBZ fall under?
The ADA4830-1BCP-EBZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4830-1BCP-EBZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4830-1BCP-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4830-1BCP-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4830-1BCP-EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADA4830-1BCP-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4830-1BCP-EBZ often in real-time on the comparison pages.
What if I can't find stock of ADA4830-1BCP-EBZ?
You can fill out our help required form which you can use to request a quote for ADA4830-1BCP-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.